Eaton Corporation Eaton's Sure Power 21100C00 Converter, 100A, 24VDC to 12VDC 21100C00

Description
Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage Allows use of 12VDC electrical components in a 24VDC electrical system providing greater system flexibility Optional switches output also available which corresponds to an ignition input signal, both outputs summed for maximum output capacity Withstands severe electrical environments of heavy-duty trucks and off-highway equipment Under and over voltage protection Reverse voltage protection Voltage transient protection Overload and short circuit protection Thermal overload shutdown Rated SAE J1455 and SAE J1113 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Environmentally protected and splash-proof sealed models available
Request a Quote Datasheet
Description
Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage Allows use of 12VDC electrical components in a 24VDC electrical system providing greater system flexibility Optional switches output also available which corresponds to an ignition input signal, both outputs summed for maximum output capacity Withstands severe electrical environments of heavy-duty trucks and off-highway equipment Under and over voltage protection Reverse voltage protection Voltage transient protection Overload and short circuit protection Thermal overload shutdown Rated SAE J1455 and SAE J1113 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Environmentally protected and splash-proof sealed models available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 21100C00 Converter, 100A, 24VDC to 12VDC - 80179 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Sure Power 21100C00 Converter, 100A, 24VDC to 12VDC
80179
Eaton's Sure Power 21100C00 Converter, 100A, 24VDC to 12VDC 80179
Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage Allows use of 12VDC electrical components in a 24VDC electrical system providing greater system flexibility Optional switches output also available which corresponds to an ignition input signal, both outputs summed for maximum output capacity Withstands severe electrical environments of heavy-duty trucks and off-highway equipment Under and over voltage protection Reverse voltage protection Voltage transient protection Overload and short circuit protection Thermal overload shutdown Rated SAE J1455 and SAE J1113 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Environmentally protected and splash-proof sealed models available
  • Eaton's Sure Power 21100C00 Converter
  • Category: Converters & Equalizers
  • Manufacturer: Eaton
  • Provides 24VDC to 12VDC power conversion for heavy duty applications
  • Utilizes parallel buck converters to step down input voltage in order to achieve the appropriate output voltage
  • Allows use of 12VDC electrical components in a 24VDC electrical system providing greater system flexibility
  • Optional switches output also available which corresponds to an ignition input signal, both outputs summed for maximum output capacity
  • Withstands severe electrical environments of heavy-duty trucks and off-highway equipment
  • Under and over voltage protection
  • Reverse voltage protection
  • Voltage transient protection
  • Overload and short circuit protection
  • Thermal overload shutdown
  • Rated SAE J1455 and SAE J1113
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Environmentally protected and splash-proof sealed models available
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number 80179
Product Name Eaton's Sure Power 21100C00 Converter, 100A, 24VDC to 12VDC
Agency Approval REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - OD05 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 5 VDC
View Details
SCM7B22 Isolated Bipolar Voltage Output Module - SCM7B22-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Channels 1 #
View Details
High Voltage Attenuator - HVA-1000 - Define Instruments
Specs
Form Factor DIN Rail
DC Voltage 1000 V
View Details