Omron Electronic Components – Americas Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
High Reliability for Micro Load Applications, Even in Adverse Atmospheres (Dust, High Humidity, Silicon Gas, etc.) The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch...
Highly reliable Miniature Basic Switch in spite of its Ultra-low Load action Twin crossbar contact employed for exceptionally high contact reliability. Unique internal mechanism that ensures high contact reliability even...
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000...
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2...
Sealed long stroke slide-contact switch for reliable ON/OFF action even in severe environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm) Clip contacts with highly reliable slide contact mechanism.
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray...
Sealed Subminiature Basic Switch Conforming to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray...
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows...
Ultra Slim Snap-action Switch with 2.7 mm in depth Excellent electrical characteristics and snap action mechanism in spite of its ultra small size. Ideal for applications where size is extremely...

<< Prev Next >>