Omron Electronic Components – Americas Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap... | |
| Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity... | |
| Minimum size class in the industry Remote Reset Rocker Switch with Delay OFF Function Rocker switch with Delay OFF Function. Switch is kept to turn ON, even if button is... | |
| Safety-considered Power Rocker Switch Low heat radiation with a Unique leaf spring mechanism. Positive-opening mechanism incorporated. AC operated Neon lamp illumination models available. Contact gap of 3 mm minimum. Variety... |