Aratas America LLC D2VW Sealed Miniature Basic Switches D2VW-5L1B-2

Description
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Request a Quote Datasheet
Description
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2VW Sealed Miniature Basic Switches - D2VW-5L1B-2 - Aratas America LLC
Hoffman Estates, IL, United States
D2VW Sealed Miniature Basic Switches
D2VW-5L1B-2
D2VW Sealed Miniature Basic Switches D2VW-5L1B-2
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.

Sealed Miniature Basic
Switch Conforms to IP67
(Excluding the terminals on
terminal models)

  • Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust.
  • V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models.
  • Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2VW-5L1B-2
Product Name D2VW Sealed Miniature Basic Switches
Actuator Style Lever Style
Common Size Standard
Standards and Certifications IP67
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13011-ND - DigiKey
Specs
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2326212 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details