Omron Electronic Components – Americas Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors... | |
| Miniature Basic Switch with Low Operating Force and High Contact Reliability Wide variation extends from micro load to 5A switching current, with shapes identical to those of the V-series Miniature... |
| << Prev |