Omron Electronic Components – Americas Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Compact, long-life surface-mount terminal type operation switches High load types are also available. High operating force type also achieving long durability (OF = 1.2 N, Durability: 10,000,000 operations. OF =... | |
| Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough... | |
| Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000... | |
| Smallest sealed snap-action switch in the industry with a very long stroke for reliable ON/OFF action The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. | |
| The industry's smallest class * (8.3 x 6.5 x 5.3 mm) with a volume ratio that is 62% of conventional models (D2AW) A fixed slit saves space on customer units... | |
| Ultra-small and Highly Sealed Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models) Wide range of operating temperatures from −40°C to +85°C. |
| << Prev | Next >> |