Aratas America LLC Microswitch, Spdt, 0.1A, 125Vac, Wire Ld; Microswitch Type Omron Electronic Components D2SW01L2MS

Description
MICROSWITCH, SPDT, 0.1A, 125VAC, WIRE LD; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V
Datasheet
Description
MICROSWITCH, SPDT, 0.1A, 125VAC, WIRE LD; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, 0.1A, 125Vac, Wire Ld; Microswitch Type Omron Electronic Components - 23C2545 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 125Vac, Wire Ld; Microswitch Type Omron Electronic Components
23C2545
Microswitch, Spdt, 0.1A, 125Vac, Wire Ld; Microswitch Type Omron Electronic Components 23C2545
MICROSWITCH, SPDT, 0.1A, 125VAC, WIRE LD; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V

MICROSWITCH, SPDT, 0.1A, 125VAC, WIRE LD; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 23C2545
Product Name Microswitch, Spdt, 0.1A, 125Vac, Wire Ld; Microswitch Type Omron Electronic Components
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-L3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action, Limit Switches - 450-3350-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
View Details