Omron Electronic Components – Americas Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V... | |
| Compact S-VSON(L) Package MOS FET Relays with High Capacity Switching Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm... | |
| Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45... | |
| G3VM-41GR5(TR) | |
| G3VM-41GR5/41GR6/81G R1 MOSFET Relays SOP 4-pin, Low-output-capacitan ce and Low-ON-resistance Type (with Low C × R) | |
| G3VM-41GR5 | |
| G3VM-41GR6(TR) | |
| G3VM-41GR6 | |
| General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V | |
| General-purpose MOS FET Relays in SOP 6-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V, 200 V, 350 V, or... | |
| General-purpose MOS FET Relays in DIP packages Package: DIP 4-pin or DIP 6-pin Contact form: 1b (SPST-NC) Load voltage: 350 V | |
| General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Load voltage: 200 V | |
| General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V | |
| High-sensitivity MOS FET relays in SOP 4-pin packages contribute to equipment power consumption reduction Contact form: 1a (SPST-NO) Load voltage: 60/350 V High-sensitivity type * Driving current: 2.0 mA (recommended... | |
| MOS FET Relays in SOP 4-pin packages for high load voltages Load voltage: 600 V | |
| MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 20 V, 30 V or 40 V... | |
| MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 60 V 60-V Relay (61HR): Continuous load... | |
| MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 80 V/100 V 80-V Relay: Continuous load... | |
| MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load... | |
| MOS FET Relays in SSOP packages for high load voltages Load voltage: 60 V, 80 V, or 100 V | |
| MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200... | |
| MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V,... | |
| New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3... | |
| Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup... | |
|
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type -- G3VM-101FR(TR05)
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type -- G3VM-201FR(TR05)
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type -- G3VM-401FR(TR05)
|
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V... |
| USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V | |
| USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V | |
| USOP Package with High Load voltage Load voltage 60V/75V/80V/100V | |
| Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load... | |
| Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H:... | |
| VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, R... | |
| VSON Package with Low Output Capacitance and Low ON Resistance Load voltage: 20 V G3VM-21UR10: Low C × R = 2.4 pF·Ω, COFF (standard) = 0.8 pF, RON... | |
| World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating... |
| Next >> |