Aratas America LLC D2QW Sealed Subminiature Basic Switch D2QW-C073ML

Description
Sealed long stroke slide-contact switch for reliable ON/OFF action even in severe environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm) Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85°C and drip-proof structure for wide range of applications environmental resistance required. (Conforms to IP67, except for terminal section.) Models available with highly reliable gold-plated contacts.
Request a Quote Datasheet
Description
Sealed long stroke slide-contact switch for reliable ON/OFF action even in severe environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm) Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85°C and drip-proof structure for wide range of applications environmental resistance required. (Conforms to IP67, except for terminal section.) Models available with highly reliable gold-plated contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2QW Sealed Subminiature Basic Switch - D2QW-C073ML - Aratas America LLC
Hoffman Estates, IL, United States
D2QW Sealed Subminiature Basic Switch
D2QW-C073ML
D2QW Sealed Subminiature Basic Switch D2QW-C073ML
Sealed long stroke slide-contact switch for reliable ON/OFF action even in severe environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm) Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85°C and drip-proof structure for wide range of applications environmental resistance required. (Conforms to IP67, except for terminal section.) Models available with highly reliable gold-plated contacts.

Sealed long stroke
slide-contact switch for reliable
ON/OFF action even in severe
environmental conditions.

  • Extra-long stroke even without levers. (OT: 2.7 mm)
  • Clip contacts with highly reliable slide contact mechanism.
  • High temperature resistance up to 85°C and drip-proof structure for wide range of applications environmental resistance required. (Conforms to IP67, except for terminal section.)
  • Models available with highly reliable gold-plated contacts.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2QW-C073ML
Product Name D2QW Sealed Subminiature Basic Switch
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC02M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details