Omron Electronic Components – Americas Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Page: 1 2 3
Product Name Notes
A Miniature Power Relay with 1-pole 10 A for various loads. Reduced power consumption with voltage holding and pulse width modulation (PWM) control. (-PW Model) Latching types that can contribute...
A Miniature Power Relay with 1-pole 3 A to 7 A High Capacity Switching Suitable for a Wide Range of Applications Highly efficient magnetic circuit for low power consumption (200...
Compact 20 A Power Relay 10.5 mm (W) slim size and 1 pole 16 A/20 A switching capability High sensitivity of 530 mW coil consumption and further saving energy with...
Compact Power Relay that Enables Bidirectional Opening/Closing of 200 VDC, 20 A 400 VDC, 20 A / 450 VDC 16 A bidirectional opening/closing is also possible through a contact series...
Compact single pole Relay for High Current Load Switching & High Ambient Temperature High current 23 A switching surpassing standard G2RL models. Meets ambient operating temperature requirements of 105°C Low...
Cubic, Single-pole 10A Power Relay Ideal for a wide variety of applications such as home appliances, OA equipments, vending machines, etc. Ambient Operating Temperature 85°C UL class-B coil insulation for...
Flat Relays that Switch 10A/15A Loads Power Ideal for switching power in household appliances or for outputs from industrial devices. Subminiature dimensions: 16 × 22 × 11 mm (L ×
Impulse Withstand Voltage as High as 10kV with 4kV Dielectric Strength: Ideal for Power Supply Switching Input and output (between coil and contacts) are completely separated, with impulse withstand voltage...
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250...
Power Relay with 110 VDC 5 A Switching Capacity (Use 2 poles in series with 3 mm contact gap) 2.8-mm contact gap (EN50091-1) satisfies the European requirement of UPS (uninterrupted...
Power Relay with 500 VDC 10 A Switching Capacity (2-pole series wiring with 3.0 mm contact gap) Achieves 500 VDC 10 A switching capacity used with 2-pole series wiring 3.0...
The Best Seller G2R General purpose power Relays of single-pole10 A and double-pole 5 A. Safety-oriented design with dielectric strength of 5,000 V between coil and contacts, and surge resistance...

Next >>