Omron Electronic Components – Americas Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| 10mm Square Sealed Rotary DIP Switches Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high con-tact reliability even in dusty locations Flat/cone/wheel shaped and Extended-actuator models are... | |
| 7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts... | |
| A6E-N Slide DIP Switch | |
| Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available. | |
| Miniature Sealed Rotary DIP Switches A precise rotary cam and contact driving mechanism achieve compactness for high-density mounting. Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high... | |
| Piano DIP Switches with Half-pitch Gold-plated twin contacts ensure high reliability. Embossed taping are available for small-reel 100 pcs/500 pcs. | |
| Slide DIP Switches with a height of 2.3mm and Half-pitch. Gold-plated twin contacts ensures high reliability. Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs. | |
| Slide DIP Switches with Ultla-low profile and Half-pitch Industry’s lowest-class profile of 1.55 mm. Half-pitch (1.27-mm) design reduces mounting space by 63%. (compared with conventional models) Washable, with seal tape... | |
| Standard Surface Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability. Embossed 100... | |
| Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for... | |
| Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability. | |
| Standard Through-hole Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. | |
| Surface Mounting Rotary DIP Switches Flat/Extended-actuat or models are available. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design Embossed 100 pcs... | |
| Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on... | |
| Throgh-hole Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable, without seal tape available. Models with from 1 to 10... | |
| Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and... | |
| Through-hole Mounting Rotary DIP Switches Top/side-actuated, and Flat/extended-actuat or models are available. Actuator with an O-ring sealed structure prevents the ingress of dirt and dust. Terminal arrangement of 4 × |