Omron Electronic Components – Americas Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
C8EA-DL321
C8EA-DR321
C8EA
C8EF
Detection of four states by internal resistor Long stroke sealed switch The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short...
Detection of four states by internal resistor <Output of four states> Four states (switch ON/OFF, short circuit, open circuit) are output. <Extra-long stroke even without levers. (OT reference value: 1.4...
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a...
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough...
Long stroke seal switch with high reliability and high insulation performance Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound...
Miniature Power Switch allows 8A Loads Switching Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved.
Optical Ultra Subminiature Basic Switches for operations with rapid response and high reliability Rapid, chattering-free response due to contactless operation using photosensors High reliability achieved by improved resistance against environment...
Simple construction and high reliability for long time Developed for a few number of operations during a long period of use such as door-detection to avoid sabotage on meters. Simple...
Supports multi-angle operation without using a lever, increased flexibility in customer unit design The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size A left-right asymmetrical post...
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible...
Ultra Subminiature Basic Switches for operations requiring high reliability with a long life and a clear click feeling A long life achieved using a stable spring structure Ideal for applications...
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents...
Ultra Subminiature Detection Switch with Slide Mechanism and Pushbutton Actuator Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of...

Next >>