Omron Electronic Components – Americas Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and...
Subminiature Basic Switch Offers High Reliability and Security The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force...
Subminiature Models Capable of Large-capacity load of 7A Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications...

<< Prev Next >>