Omron Electronic Components – Americas Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Product Name Notes
12 × 12-mm Surface-mounting Switches for High-density Mounting Surface-mounting device of B3F-4000 series. Distinctive snapping action and extended mechanical/electrica l durability. Available in embossed taping packages for automatic mounting. B32-series...
6 × 6-mm Surface-mounting Switches for High-density Mounting. Available on Embossed Tape Provide a sharp click and high durability. Tape packing style also available. B32-series Key Tops mount to models...
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W ×
Long-stroke Tactile Switches with High Operating Forces and Long Life. High operating force also providing long life. (Reference values: OF = 5 N {510 gf}, Durability = 500,000 operations) Long...
PCB surface-mounting 6-mm square type that achieves high durability with an ultra-thin, sealed structure. A height of 2 mm contributes to the development of thinner and smaller devices. Sealed construction...
Reliable operation achieved with only a light touch. Models equipped with anti-static FG terminals are also available. Suitable for embedding in equipment Enables touch sensor configurations to be created that...
Surface-mounting Switches with a Sealed Structure for High Reliability. Available on Embossed Tape Sealed construction conforming to IP67 (IEC-60529) provides high contact reliability in locations exposed to dust or water.
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button...
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x...
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water.
Through-hole-mountin g Switches with a Double-sealed Structure for High Resistance to Water and Dust. Available on Radial Tape Sealed construction conforming to IP67 (IEC-60529) provides high reliability in dusty or...
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices.