Sealed Subminiature Basic
Switch Conforming to IP67
(Excluding the terminals
on terminal models)
Switch,SPDT,roller lever,wire lead,0.1A
Microswitch, SPDT, Roller Lever, Wire Leaded, 100 mA RoHS Compliant: Yes
| Aratas America LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2SW-01L2M | 6822061 | 82T9082 |
| Product Name | D2SW Sealed Subminiature Basic Switches | Micro Switches | Microswitch, Spdt, Roller Lever, Wire Leaded, 100 Ma Rohs Compliant Omron |
| Actuator Style | Lever Style | Lever Style; Roller Style; Roller lever | Lever Style; Roller Style |
| Common Size | Subminiature; Standard | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Maximum Current | 0.1000 amps |