CONNECTOR
CONNECTOR
Connector
MIL-DTL-26482
MIL-26482 MS/PT/CMB RECEPT
JAM NUT CONNECTOR RCPT, SIZE 14, 19POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07E-14-19S | PT07E-14-19S | PT07E-14-19S | 339-PT07E-14-19S-ND | 88J6988 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 volts |