19 Position Circular Connector Plug, Male Pins Crimp
CONNECTOR
CONNECTOR
Connector
CONN PLUG MALE 19POS GOLD CRIMP Product overview: PT08SE-14-19P(SR) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT08SE-14-19P(SR
CONNECT 90 DEG PLUG NON-MIL CRIMP
CIRCULAR CONN, R/A PLUG, 14-19, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts;
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT08SE-14-19P(SR)-ND | PT08SE-14-19P(SR) | PT08SE-14-19P(SR) | 436-PT08SE-14-19P(SR) | PT08SE-14-19P(SR) | 06K1571 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, R/a Plug, 14-19, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | |||||
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Termination | Crimp | |||||
| Voltage Rating | 600 to 850 volts |