CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06E-12-10P(SR)
10 Position Circular Connector Plug, Male Pins Solder Cup
CONNECT STRT PLUG NON-MIL
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06E-12-10P(SR) | 8721613 | PT06E-12-10P(SR)-ND | PT06E-12-10P(SR) | 95F1673 | 70143425 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial | connector,metal circ,class e,str plug w/cable clamp,sz12,10 #20 solder pin cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |