Sichuan Odot Automation System Co., Ltd. Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Product Name Notes
· 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output.
· 4 Channels relay normally on output; · 4 Channels LED indicators; · Low on resistance (≤100mΩ) ; · With isolation between channels; · Resistive and inductive loads can be...
· System power and field power expansion module · System power expands 2A@5VDC · Field power expands 8A current · Need to be configured and occupy the number of slots.
· The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of...
· The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment...
· The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators.
· The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator...
· The module supports 4 channels current signal acquisition. · Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. · The module carries 4 channels analog input indicators.
· The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or...
· The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4...
· The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators · The module supports 8 kinds of conventional thermocouple temperature measurement type. ·
· The module supports 4 channels voltage signal output · Output range:0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits resolution. · The module carries with 4 analog output LED indicators · Module...
· The module supports 8 channels current signal acquisition. · The module can be configured for 0-20mA or 4-20mA current signal acquisition. · The module supports 2-wire (non-loop output, external...
· The module supports 8 channels of voltage signal input · The module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with 16 bits resolution; · The module carries with 8 analog...
· The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow,...
BT-623F 8DI sink/source & 8DO source 24VDC expansion I/O card Code: V
Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 64 modules, each I/O module is built with 16 channels and each...
Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each...
ODOT B series integrated I/O module consists of communication board (COMM board) module and extended IO module. The COMM board could select the corresponding bus module according to the communication...
The CANopen master module supports 1 x CAN interface , supports the CANopen master working mode . The CT-5331 could be applied with the I/O adapter modules , so it...
The end card-mandatory module is used to stabilize internal bus communication, and display the diagnostic information of network adapter and general diagnostic. The DT- 5800 must be involved in configuration,...