TOP-electronics USA Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Replaced by 57732 | |
| W&T 57637, Web-IO, 2x Digital In, 2x Digital Out | |
| W&T 57650 Web-IO Logger, 6xDigital Input, 6xDigital Output (Discontinued) Control, monitor and acquire digital signals and document up to a million switching or counting events over time. One box for... | |
| W&T 57721, Web-IO CO2 Monitor air quality Web-IO CO2 is a network-capable measuring instrument for detecting carbon dioxide concentration in the ambient air. For long-term, continuous detection of the... | |
| W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching... | |
| W&T 57734, Web-IO 4.0 Digital, 12 x Digital In with 6 x relay outputs Replace 57634 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0... | |
| W&T 57737, Web-IO 4.0 Digital, 2xIn, 2xOut Replace 57637 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching is... | |
| W&T 57761, Web-IO 4.0, Analog-In/Out 2x 0/4..20mA PoE ( Replaces discontinued model 57661) Measure, tunnel, output analog signals... The combined solution for analog in- or output signals brings your measurements... | |
| W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements... | |
| W&T 57832, Web-IO 4.0 230V Relay 1xNO, 1xCO Switch remotely... With the Web-IO 4.0 230V Relay 1xNO, 1xCO, 230V switching signals can be controlled via TCP/IP Ethernet. There are numerous... | |
| W&T 80201, RS232 line driver set | |
| W&T 88642, RS232 Universal Serial Buffer Connections and displays: Serial ports: 2x RS232 (both ports can be configured independently of each other) Input: 9-pin SUB-D socket with DCE assignment Output:... | |
| Web-IO Analog-In 0..20mA / 0..10V Gather, monitor and archive analog measurement values over the Internet/Intranet Product properties: Monitor measured values and trends from a browser HTML page design user-variable Direct... |