BARTEC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Product Name Notes
BARTEC offers a junction box to facilitate the use of ComExflex in a control console or a control panel. The junction box features a cable gland and can be...
In the Ex e version, the MODEX 8 relay out module can activate various actuators using 8 outputs. It is possible, for example, to directly activate encapsulated solenoid valves, indicator...
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue signals to be fed in. For example, two-wire transmitters...
In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs...
In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs...
In the Ex i or Ex e version, the MODEX 8 x 4 to 20 mA module can control various actuators depending on the model using 8 analogue short-circuit proof...
In the Ex i version, the MODEX 8 relay out module can activate various actuators using 8 outputs. It is possible, for example, to directly activate intrinsically safe solenoid valves...
In the Ex i version, the MODEX digital out Ex i module can control various actuators using 16 digital outputs. During operation, a channel can be shortcircuited on the short-circuit...
In the Ex i version, the MODEX Ex i digital in module with 16 digital inputs enables 16 binary signals to be evaluated. For example, NAMUR sensors, optocouplers, mechanical contacts...
In the Ex-e version, the MODEX digital in module with 16 digital inputs enables 16 binary signals to be fed in. For example, pressure-resistant limit switches or control devices can...
The 8 x analogue in/out Ex e (16 bit) module can control various actuators via 8 analogue outputs in Ex e design. One channel can be short-circuited on the short-circuit-proof...
The MODEX RTD in Ex i module enables an intrinsically safe connection of 4 Pt100, Pt1000, resistors or potentiometers. The inputs are galvanically isolated from each other, from the power...
The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact...
The Smart USB Device series is a simple and cost-efficient solution to extend the POLARIS series to include additional interface. The connection is made via the Ex e USB interface.
With the MODEX 4 x digital out Ex i/8 x Ex i digital in, it is possible to control 4 Ex i valves while simultaneously importing NAMUR limit switches via...
With the MODEX 4 x Ex e digital out/8 x Ex i digital in, it is possible to control 4 Ex e valves while simultaneously importing limit switches via 8...