Apix, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000... | |
| DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input,... | |
| DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32... | |
| DESCRIPTION: The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000... |