Mitsubishi Electric Automation, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used... | |
| CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O,... | |
| CC-Link Safety is a high performance Safety network that is fully IEC 61508 SIL3 & ISO13849-1 Category 4 certified. Based on CC-Link technology this network is used to interconnect critical... | |
| CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems... | |
| ST Series is a distributed I/O system that operates as a slave device for either CC-Link or Profibus device level networks. This modular system features a head unit, power supply... |