STEGO Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer... | |
| The compact smart distance sensor uses ultrasonic waves and the principle of time-of-flight (ToF) measurement to determine the distance to objects. It is suitable for numerous application areas in the... | |
| The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is... | |
| The IO-Link converter converts up to three analog 4 - 20 mA signals into the digital IO-Link protocol. This allows, for example, analog sensors to be integrated into an existing... | |
| The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for... | |
| This digital IO-Link hub switches up to three actuators or loads via relays. The switching commands are issued via an IO-Link interface from higher-level field devices such as: Edge computer,... |