INTEG Process Group, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The INTEG JNIOR Model 312 is ideal for situations where you need MORE relay outputs and LESS digital inputs. The Model 312 is fully compatible with the Model 310 and... | |
| The JNIOR family of I/O modules with “Advanced Capabilities” brings cost-effective and seamless connectivity and control, with web and IT friendly features, to a small amount of process signals for... | |
| The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any... | |
| The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add digital and analog signals... | |
| The JNIOR provides an easy and cost effective way to connect, monitor and/or control small sets of process signals and to aggregate and transmit the information over the Ethernet network... |