ANZER Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| ac output,120V,24V logic,w/MOV | |
| ac output,120V,N/C,24V, top label,fused | |
| ac output,120V,N/C,5V log,fuse | |
| ac output,220V,15V log,lo leak | |
| ac output,220V,24V log,lo leak | |
| ac output,220V,5V logic,NoMOV | |
| ACout,240V,5V,1mALea k,NoMOV | |
| Connector kit, plugs for A24H2 | |
| Connector Kit, W4-A8H-S1, 3plugs | |
| Converter,DNet-ASCII ,RS485 iso | |
| dc in,quad,18-32V,fast, bi-directional,5V logic | |
| dc in,quad,3-32V,fast,b i-direc | |
| dc in,slim,3-60V,fast,1 5V logi | |
| dc in,slim,3-60V,fast,2 4V logi | |
| dc in,slim,3-60V,fast,5 V logic | |
| dc input,3-32V,5V logic,w/Switch,LED | |
| dc input,fast,24V,15V logic,G | |
| dc input,fast,24V,24V logic,G | |
| dc input,fast,24V,5V logic,G s | |
| dc out,3-60V,24Vlog,C1 cap change for valve applications | |
| dc out,3-60V,24Vlog,low leakag | |
| dc output FET, 5V logic, G Ser | |
| DC15 - dc output, 60V, 15V logic, w/LED + Fuse | |
| Dig mtg bd, 16slim, header, edge, jumper | |
| Digital mtg board, 24 slim | |
| DIN Dig Mounting Bd,16 pt,term | |
| DIN Mounting bd, 4 std DI/DO | |
| DIN Mounting bd, 4 std,isolated DI/DO | |
| DIN Mounting Board, 24 point, | |
| Din Mtg bd,4 dig,iso outputs, | |
| Din Mtg bd,4 DIO,terminal bloc | |
| FET module,slim,0-50V,5A | |
| I/O base, DIN, single dig slim | |
| I/O base,DIN,16-pos,WRC4 | |
| I/O base,DIN,8-pos,WRC4 | |
| I/O base,DIN,dual,slim/s td | |
| I/O base,DIN,dual,WRC4 | |
| I/O base,DIN,quad,slim/s td | |
| I/O base,DIN,quad,WRC4 | |
| I/O base,DIN,single,WRC4 | |
| IAC15 - ac input, 120V, 15V logic, slim module | |
| IAC15 - ac input, 120V, 15V logic, w/LED | |
| IAC15A - ac input, 220V, 15V logic, w/LED | |
| IAC15A - ac input, 240V, 15V logic, slim module | |
| IAC24 - ac input 120V ac/dc, 24V logic, slim module | |
| IAC24 - ac input, 120V, 24V logic, w/LED | |
| IAC24A - ac input, 220V, 24V logic, w/LED | |
| IAC5 - ac input ,120V, 5V logic, w/LED | |
| IAC5 - ac input, 120V ac/dc, 5V logic, slim module | |
| IAC5A - ac input, 220V, 5V logic, w/LED | |
| IAC5A - ac input, 240V, 24V logic, slim module | |
| IAC5A - ac input, 240V, 5V logic, slim module | |
| IAC5AQ - ac input, 4-channel, 240V, 5V logic, Quad | |
| IAC5Q - ac input, 4-channel, 90-140V, 5V logic, Quad | |
| IDC15 - ac input, 10-60V, 15V logic, slim module | |
| IDC15 - ac input, 24V, 15V logic, w/LED | |
| IDC15 - dc input, 24V, 15V logic, w/LED | |
| IDC15 - dc input,24V,15V logic,slim | |
| IDC24 - ac input, 10-60V, 24V logic, slim module | |
| IDC24 - ac input, 24V, 24V logic, w/LED | |
| IDC24 - dc input, 24V, 24V logic, slim module | |
| IDC24 - dc input, 24V, 24V logic, w/LED | |
| IDC5(G) - ac input, 10-60V, 5V logic, slim module | |
| IDC5(G) - ac input, 24V, 5V logic, w/LED | |
| IDC5D(B) - dc input, 24V, 5V logic, slim module | |
| IDC5D(B) - dc input,24V, 5V logic, w/LED | |
| IDC5Q - ac input, 4-channel, 24V, 5V logic, Quad | |
| IDC5Q - dc input, 4-channel, 3-32V, 5V logic, Quad | |
| Mntg bd,8 DIO,hdr logic,w/plug | |
| Mounting Bd, 16 pos, Edge, DIN | |
| Mounting Bd, 16 pos., HDR, DIN | |
| Mounting bd, digital, 2x12 | |
| Mounting bd,16 chnls,card edge | |
| Mounting bd,16 dig,hdr logic | |
| Mounting bd,16 dig,iso out,DIN | |
| Mounting bd,24 dig,hdr logic,s | |
| Mounting bd,24 dig,hdr logic,w/o wire plugs | |
| Mounting bd,32dig,Dsub,term,M it | |
| Mounting bd,32dig,hdr,term,Mi t | |
| Mounting bd,8 dig,hdr DIN Mtg | |
| Mounting bd,dig, 24slim,header | |
| Mounting bd,digital,2x16,hdr | |
| Mounting bd,DIN, 24slim,header | |
| Mounting bd,logic terminals | |
| Mounting Board, 12 pt. DIN, WR | |
| Mtg bd,16 ac/dc DIO,20-, 40-pi | |
| Mtg bd,16 ac/dc DIO,20-pin hdr | |
| Mtg bd,16 dc DIO,20-pin hdr | |
| Mtg bd,16 dig,DIN,term block c | |
| Mtg board,16 slim,iso outs,DIN | |
| Mtn Bd 16 I/O master | |
| Mtn Bd 16 I/O or slave for 32 | |
| OAC15 - ac output, 120V, 15V logic, slim module | |
| OAC15 - ac output, 120V, 15V logic, w/LED + Fuse | |
| OAC15A - ac output, 220V, 15V logic, w/LED + Fuse | |
| OAC15A - ac output, 240V, 15V logic, slim module | |
| OAC24 - ac output, 120V, 24V logic, slim module | |
| OAC24 - ac output, 120V, 24V logic, w/LED + Fuse | |
| OAC24A - ac output, 220V, 24V logic, w/LED + Fuse | |
| OAC24A - ac output, 240V, 24V logic, slim module | |
| OAC5 - ac output, 120V, 5V logic, slim module | |
| OAC5 - ac output, 120V, 5V logic, w/LED + Fuse | |
| OAC5A - ac output, 220V, 5V logic, w/LED + Fuse | |
| OAC5A - ac output, 240V, 5V logic, 1mA leak, slim module | |
| OAC5A - ac output, 240V, 5V logic, 1mA leak, w/LED + Fuse | |
| OAC5A - ac output, 240V, 5V logic, slim module | |
| OAC5A11 - ac output, 220V, 5V logic, non-zero cross, w/LED + Fuse | |
| OAC5A11 - ac output, 240V, 5V logic, non-zero cross, slim module | |
| OAC5A5 - ac output, 220V, 5V logic, NC contact, w/LED + Fuse | |
| OAC5A5 - ac output, 240V, 5V logic, NC contact, slim module | |
| OAC5Q - ac output, 4-channel, 120V, 5V logic, Quad | |
| OAC5Q - ac output, 4-channel, 240V, 5V logic, Quad | |
| ODC15 - dc output, 3-60V, 15V logic, slim module | |
| ODC15A - dc output, 200V, 15V logic, slim module | |
| ODC15A - dc output, 200V, 15V logic, w/LED + Fuse | |
| ODC24 - dc output, 3-60V, 24V logic, slim module | |
| ODC24 - dc output, 60V, 24V logic, w/LED + Fuse | |
| ODC24A - dc output, 200V, 24V logic, slim module | |
| ODC24A - dc output, 200V, 24V logic, w/LED + Fuse | |
| ODC5 - dc output, 3-60V, 5V logic, slim module | |
| ODC5 - dc output, 60V, 5V logic, w/LED + Fuse | |
| ODC5A - dc output, 200V, 5V logic, slim module | |
| ODC5A - dc output, 200V, 5V logic, w/LED + Fuse | |
| ODC5AQ - dc output, 4-channel, 100V, 5V logic, Quad | |
| ODC5Q - dc output, 4-channel, 24V, 5V logic, Quad | |
| ODC5R - relay output, NO contact, 5V logic, slim module | |
| ODC5R - relay output, NO contact, 5V logic, w/LED + Fuse | |
| ODC5R5 - relay output, NO contact, 24V logic, slim module | |
| ODC5R5 - relay output, NO contact, 24V logic, w/LED + Fuse | |
| ODC5RQ - Relay output, 4-channel, 5V logic, NO contacts, Quad | |
| Output module,220Vac,N/C,sl im | |
| Output module,220Vac,N/C,WR C4 | |
| Output module,220Vac,RAN,sl im | |
| PB16 - Mounting Rack, 16-channel, header logic | |
| PB16I - Mounting Rack, 16-channel, isolated output | |
| PB16T - Mounting Rack, 16-channel, terminal | |
| PB24 - Mounting Rack, 24-channel, header, logic | |
| PB24HQ - Mounting Rack, 6 quad modules, header conn | |
| PB4 - Mounting Rack, 4-channel, terminal | |
| PB4 - Mounting Rack, 4-channel, terminals | |
| PB4R - Mounting Rack, 4-channel, isolated outputs | |
| PB4R - Output Mounting Rack, 4channel , terminals | |
| PB8 - Mounting Rack,8-channel,hdr logic | |
| Quad 24Vac/dc input, yellow ca | |
| quad dc out, cmn. return,low l | |
| Relay Output Module - 15 Volt | |
| Relay Output Module, N/C, 15V | |
| Relay Output Module | |
| Relay Output,N/C,15V logic, G | |
| Relay Output,N/C,24V logic, G | |
| Relay Output,N/C,5V logic, G S | |
| Relay Output,N/O,15V logic, G | |
| Relay outputs, quad, n closed | |
| slim dc out low leakage,15Vcon | |
| slim dc out low leakage | |
| slim module 24v ac/dc in,yello | |
| SwiOut,120VacLL,NoMO V,5V logic | |
| Switch Input Module,120Vac,HOA | |
| Switch Input Module | |
| Switch Out,120Vac,auto/man, 24V | |
| Switch Out,120Vac,auto/man, N/C | |
| Switch Out,24VDc,auto/man,5 V logic | |
| Switch Output Mod,120Vac,auto/ | |
| Watchdog Timer Module, N/Open | |
| Watchdog Timer Module,N/Clsd |