American Portwell Technology Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24... | |
| 16 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be... | |
| 16 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications... | |
| 16 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 24-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM... | |
| 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. PCI-DIO24H are via an industry standard 50-pin connector for external conditioning accessories . The half-length universal cards are 4.80... | |
| 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while... | |
| 32 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. | |
| 32 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 48 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. | |
| 48 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications... | |
| 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM... | |
| 8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors | |
| 96 line digital input/output card with counter/timer capabilities designed for use in high I/O density application requirements. I/O connections are made via four 50-pin header connectors. | |
| Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small... | |
| Digital I/O Terminal for USB2.0 | |
| Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small... | |
| Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card | |
| Featuring 16 Form C (SPDT) electromechanical relays and 16 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for... | |
| Featuring 4 Form C (SPDT) electromechanical relays and 4 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for... | |
| Featuring 8 Form C (SPDT) electromechanical relays and 8 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for... | |
| First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board¡¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable... | |
| Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals... | |
| High precision analog input terminal for USB2.0 | |
| High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| Independent Common Reed Relay Contact-point Digital Output Board for PCI | |
| Isolated Digital I/O Board for PCI | |
| Isolated Digital Input Board for PCI | |
| Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges... | |
| Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. | |
| Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. | |
| Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. | |
| Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer... | |
| N Series for USB. Isolated Digital I/O Unit (16ch DI, 16ch DO) | |
| Non-isolated bidirectional digital I/O terminal for USB2.0 | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits respectively. | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 72 bits respectively. | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 96 bits respectively. | |
| Portable solution for adding easy-to-install 16 Form C (SPDT) electromechanical relay outputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for digital... | |
| Portable solution for adding easy-to-install 16 isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring using USB. | |
| Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored. | |
| Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards | |
| The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes... | |
| The USB-DIO-32I is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. It also allows the direction of each digital... | |
| The USB-DIO-96 features 96 or 48 bits of TTL-compatible digital I/O with high-current capabilities. Each digital port can be programmed to accept inputs or to drive outputs in 12 groups... | |
| TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) | |
| TTL-Level bidirectional Digital I/O board for PCI | |
| TTL-Level digital output board for PCI | |
| Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| USB 4-port hub internally to provide four optically isolated digital inputs and four electromechanical relay outputs in a small rugged enclosure with DB25 connector. |