MonoDAQ Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply... | |
| Low-latency, high precision analog ouptut with excellent dynamic performance (92dB SNR, -90 dB THD). Under 100 microseconds of EtherCAT-to-analog delay possible. Analog output specification DAC Resolution: 18bit Sampling Rate: 1000... | |
| Robust, isolated digital inputs are suitable for reading data off digital sensors as well as for demanding test automation tasks. Three power supply voltages (5V, 12V and device voltage supply... |