Status Instruments, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Simple configuration via USB port Powered from 4 to 20mA loop – 5VCD max. voltage drop Dual trip output with independent set actions Trip rating 250VAC, 1 Amp; 30VDC, 1... | |
| Simple configuration via USB port RTD, slide wire or resistance input Powered by 10 to 32VAC or 10 to 48VDC Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp High,... | |
| Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a... |