Allen-Bradley / Rockwell Automation Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| , , , Analog Interface Module | |
| 1-Port EtherNet I/O Adapter Module | |
| 10-30 VAC 2 Amp Output 8 Pts (20 Pin) | |
| 10-30 VDC Scheduled, Electronically-Prote cted, Sinking Sourcing, Isolated, Fast Output Module | |
| 10-31 VDC Input 32 Pts (36 Pin) | |
| 120 Vac 2 Channel Input Module | |
| 120 Vac 4 Channel Input Module - Conformally Coated | |
| 120 Vac 4 Channel Input Module | |
| 120/230 Vac 2 Channel Output Module | |
| 120/230 Vac 4 Channel Output Module - Conformally Coated | |
| 120/230 Vac 4 Channel Output Module | |
| 120V AC Power/Bus Extension Module | |
| 16 Point 120/240 VAC Output Module - Conformally Coated | |
| 16-point analog input module | |
| 16-point digital input module | |
| 1732 Armor WeldBlock Digital I/O, EtherNet/IP, Self-Configuring, 16 Self-Configuring, DC Micro (M12) with Quick Connect 5 Pin | |
| 1732 ArmorBlock DeviceNet Digital I/O with Network Powered I/O and Diagnostics, DeviceNet, Network Powered, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (Mini) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 16 Self-Configuring, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 16 Self-Configuring, DC Micro (Mini) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 8 Self-Configuing, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 8 Self-Configuing, Pico (M8) | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, 5-PIN Aux, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual... | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 24V DC 8 Input/output IO-Link Master M12 with Dual-Port Ethernet/IP, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Configurable Digital I/O, Dual-Port, DC Micro (M8), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Inputs / 8 Outputs, Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 16 Sink Inputs (Source Load), Dual-Port, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 16 Sink Inputs (Source Load), Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 4-Point Analog Output, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended (Voltage), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended RTD, DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended Thermocouple, Millivolt, DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 4 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Voltage), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 4 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Digital I/O Modules, AC, Input Module, 2, AC Micro 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, AC, Input Module, 2, AC Micro 4-Pin | |
| 1738 ArmorPoint Digital I/O Modules, AC, Output Module, 2, AC Micro 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 16 Sink Inputs W/ Diagnostics, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 4 Sink Inputs W/ Diagnostics, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Source Outputs (Sink Load), DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 2 Source Outputs, 4.0 A Per Module, 2.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, AC Micro 4-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Sink Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, Pico 3-Pin | |
| 1738 ArmorPoint Specialty I/O Modules, Counter Module, 24V DC Counter, M23 | |
| 1738 ArmorPoint Specialty I/O Modules, Counter Module, 5V DC Counter, M23 | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Serial Interface Channel RS485, RS422, DC Micro (M12) | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Serial Interface Channel, RS232, DC Micro (M12) | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Synchronous Serial Interface Channel, M23 | |
| 1738 Field Power Distributor, 10...28.8V DC | |
| 1738 Field Power Distributor, 5...150V DC, 54...240V DC | |
| 1746 SLC System, Remote I/O Scanner Module | |
| 1746 SLC System, SLC 500 Remote I/O Adapter Module - Custom Conformally Coated:Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 2-Port EtherNet I/O Adapter Module | |
| 2-Port EtherNet/IP I/O Adapter Module - Conformally Coated | |
| 230 Vac 2 Channel Input Module | |
| 230 Vac 4 Channel Input Module | |
| 24 Vdc Very High Speed Counter With Source Outputs | |
| 24V Dc 2 Amp 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Analog Current Input Module - Conformal coated | |
| 24V Dc 2 Channel Analog Current Input Module | |
| 24V Dc 2 Channel Analog Current Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Current Output Module | |
| 24V Dc 2 Channel Analog Voltage Input Module - Conformal coated | |
| 24V Dc 2 Channel Analog Voltage Input Module | |
| 24V Dc 2 Channel Analog Voltage Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Voltage Output Module | |
| 24V Dc 2 Channel RTD Input Module - Conformally Coated | |
| 24V Dc 2 Channel RTD Input Module | |
| 24V Dc 2 Channel Sink Input Module | |
| 24V Dc 2 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Input Module | |
| 24V Dc 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Output Module | |
| 24V Dc 2 Channel Thermocouple Input Module - Conformal Coated | |
| 24V Dc 2 Channel Thermocouple Input Module | |
| 24V DC 2 Point N.O. SPST Relay Output Module | |
| 24V DC 2 Point N.O/N.C. Dpst Relay Output Module | |
| 24V Dc 4 Channel High Density Analog Current Input Module - Conformal coated | |
| 24V Dc 4 Channel High Density Analog Current Input Module | |
| 24V Dc 4 Channel Sink Diagnostics Input Module | |
| 24V Dc 4 Channel Sink Input Module - Conformal coated | |
| 24V Dc 4 Channel Sink Input Module | |
| 24V Dc 4 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Input Module | |
| 24V Dc 4 Channel Source Output Module - Conformal coated | |
| 24V Dc 4 Channel Source Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Output Module | |
| 24V DC 4 Point N.O. SPST Relay Output Module | |
| 24V Dc 4 Points Analog Current Output Module - Conformal coated | |
| 24V Dc 4 Points Analog Current Output Module | |
| 24V Dc 8 Channel High Density Analog Current Input Module - Conformal coated | |
| 24V Dc 8 Channel High Density Analog Current Input Module | |
| 24V Dc 8 Channel Sink Input Module - Conformal Coated | |
| 24V Dc 8 Channel Sink Input Module | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected - Conformal coated | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 8 Channel Source Input Module - Conformal coated | |
| 24V Dc 8 Channel Source Input Module | |
| 24V Dc Controlnet Adapter | |
| 24V Dc Devicenet Adapter With Subnet Expansion | |
| 24V Dc Devicenet Adapter | |
| 24V DC Power/Bus Extension Module | |
| 24V Dc8 Channel Source Output Module - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected | |
| 24V Dc8 Channel Source Output Module | |
| 3-slot I/O base unit | |
| 4 Channel Analog Current Isolated Output Module | |
| 4 Channel Analog Voltage Isolated Output Module | |
| 5 Vdc Very High Speed Counter With Source Outputs | |
| 8 Point 120/240 VAC Output Module | |
| 8-point digital output module | |
| 8-point isolated analog output module | |
| Address Reserve Module - Conformal caoted | |
| Address Reserve Module | |
| Common Terminal Module. Single-slot 12 mm wide Common Terminal Modules | |
| ControlLogix RIO Scanner/Adaptor Module | |
| Devicenet Interface Module | |
| DeviceNet Safety ArmorBlock Input Module, 8 Inputs, 8 Test Outputs, 4 Solid State Bi-Polar Outputs | |
| DeviceNet Safety ArmorBlock Input Module, 8 Inputs, 8 Test Outputs | |
| EtherNet/IP Safety ArmorBlock Input Module 16 Inputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 4 Solid State Bi-Polar Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 8 Solid State Sourcing Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 2 Solid State Bi-Polar Outputs | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 4 Solid State Sourcing Outputs | |
| Ex I/O 2 Point Digital Output 16.5V | |
| Ex I/O 2 Point Digital Output 23V | |
| Ex I/O 4 Channel HART Analog Input Wide | |
| Ex I/O 4 Channel HART AnalogConfigurable | |
| Ex I/O 4 Channel RTD Input Wide | |
| Ex I/O 4 Channel Thermocouple Input Wide | |
| Ex I/O 8 Point Digital Input NAMUR Wide | |
| Ex I/O 8 Point Digital Input NAMUR | |
| Ex I/O EtherNet/IP Adapter | |
| Field Potential Distributor | |
| Fusible 8 Channel Analog IFM (8 Input / 2 Output) , 1757-PIM: ProcessLogix DC (5-24V) Pulse Input Module, 8 Pts. ,Analog - Input / Output Mode , Analog Interface Module... | |
| Fusible 8 Channel Analog IFM, 24V Blown Fuse Indicators, 5 Terminals per Input , , , Analog Interface Module | |
| POINT Guard I/O Safety Digital Output Module - Conformal coated | |
| POINT Guard I/O Safety Digital Output Module | |
| POINT Guard I/O Safety Module - 4 Safety Analog Input Module (Compatible with terminal bases with 12 terminations) - Conformal coated | |
| POINT Guard I/O Safety Module - 4 Safety Analog Input Module (Compatible with terminal bases with 12 terminations) | |
| POINT Guard I/O Safety Module - 8 Point Input Module (Compatible with terminal bases with 8 terminations) - Conformal Coated | |
| POINT Guard I/O Safety Module - 8 Point Input Module (Compatible with terminal bases with 8 terminations) | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) - Conformal Coated | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) | |
| POINT I/O Module with 8 Configurable 24V DC Points with DeviceLogix | |
| POINT I/O Module with 8 Configurable 24V DC Points | |
| Point I/O RS232 ASCII Interface | |
| Point Profibus W/24Vdc Ps | |
| RS485/422 ASCII Interface | |
| SMC-50 Analog I/O Option Module: 2 analog inputs (voltage or current) and 2 analog outputs (voltage or current) | |
| SMC-50 Digital I/O Option Module: 4 AC inputs and 3 relay outputs | |
| SSI Absolute Encoder Interface | |
| Termination Module for SIL2 Safety Shutdown System Using 2 1756-OB16D Outputs , 1756-OB16D: ControlLogix DC Diag. Output Module, 16 Pts., 19-30V ,Digital - Input / Output Mode , Digital Module... | |
| Voltage Terminal Module. Single-slot 12 mm wide Voltage Terminal Modules |
| Next >> |