ADLINK Technology Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring... | |
| ADLINK LPCI-7230 is 32-CH isolated input and/or card. It provides a 2,500 C optical isolation protection. Two wide input range of the LPCI-7230 makes it easy to sense the status... | |
| ADLINK LPCI-7250 is a Low-Profile PCI DIO card. LPCI-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by... | |
| ADLINK PCIe-7300A is an ultra-high-speed digital I/O card. It consists of 32 digital input/output channels. High performance designs and state-of-the-art technology make this card ideal for a wide range of... | |
| ADLINK PCIe-7432 is a 32CH Isolated DI & 32CH Isolated DO PCIe Card, featuring robust 2,500V isolation protection, suitable for most industrial applications. Input range up to 24V makes it... | |
| ADLINK's cPCI/PCI-743X series cards are 64-CH high-density digital input and/or output cards that provide a robust 2,500 V isolation protection and are suitable for most industrial applications. The wide input... | |
| ADLINK's digital I/O products include various timing, voltage, and isolation options to choose from. | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 200 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 203 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 204 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 205 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy... | |
| ADLINK's PCI-7250/7251 provide 4-CH SPDT (Form C) & 4-CH SPST (Form A) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard... | |
| ADLINK's PCI-7296/7248/7224 are high-density parallel digital I/O boards with 96/48/24 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCI-7296/48/24 can utilize the Opto-22 external devices. | |
| ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. | |
| ADLINK's PCIe-7350 is the advanced version of hot-selling PCI/PCIe-7300A featuring high-speed digital I/O with 32-channel bi-direction parallel I/O lines. The data rate can achieve up to 200 MB/s through the... | |
| ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate... | |
| LPCIe-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in... | |
| PCI-7260 is a PCI-bus, high-power relay output card for industrial automation and machine control. Each of all eight channels is capable to switch 5A current at 250VAC or 5A current... | |
| Responding to the industry's need for high-density digital input/ output modules, the ADLINK PCI-7442/7443/7444, PCIe-7442 DIO card series delivers up to 128 opto-isolated channels for a wide range of demanding... | |
| Responding to the industry's need for high-density digital input/output modules, the ADLINK PCI-7442/7443/7444 DIO card series delivers up to 128 opto-isolated channels for a wide range of demanding PCI-based applications. | |
| The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input... | |
| The PCI-7396 is 96-bit parallel digital input/output (DIO) cards designed for industrial applications. The PCI-7396 emulates four 8255 Programmable Peripheral Interface (PPI) chips. Each PPI offers three 8-bit DIO ports... | |
| The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy... | |
| The USB-2401 is a 24-bit, 4-channel simultaneous-samplin g universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple,... | |
| The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-samplin g at up to 128 kS/s per channel. The USB-2405 also... | |
| The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event... |