HARWIN Rectangular Cable Assemblies M55-8001242-0300A

Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet
Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Rectangular Cable Assemblies - 952-M55-8001242-0300A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8001242-0300A-ND
Rectangular Cable Assemblies 952-M55-8001242-0300A-ND
"12 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"12 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assy, 12P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin - 88AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
88AH5839
Cable Assy, 12P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin 88AH5839
CABLE ASSY, 12P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 12P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M55-8001242-0300A 952-M55-8001242-0300A-ND 88AH5839
Product Name Rectangular Cable Assemblies Cable Assy, 12P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details