HARWIN Rectangular Cable Assemblies M50-9012042

Description
"40 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"40 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-2659-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-2659-ND
Rectangular Cable Assemblies 952-2659-ND
"40 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

"40 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9012042 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9012042
Cable Assemblies - Rectangular Cable Assemblies M50-9012042
CBL ASSY 1.27MM 40POS M-F 150MM

CBL ASSY 1.27MM 40POS M-F 150MM

Supplier's Site
Receptacle To Dip, 150Mm, 40Way; Connector To Connector Harwin - 69W6641 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle To Dip, 150Mm, 40Way; Connector To Connector Harwin
69W6641
Receptacle To Dip, 150Mm, 40Way; Connector To Connector Harwin 69W6641
RECEPTACLE TO DIP, 150MM, 40WAY; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:-; RoHS Compliant: Yes

RECEPTACLE TO DIP, 150MM, 40WAY; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-2659-ND M50-9012042 69W6641
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Receptacle To Dip, 150Mm, 40Way; Connector To Connector Harwin
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details