HARWIN Rectangular Cable Assemblies M50-9101042

Description
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-2662-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-2662-ND
Rectangular Cable Assemblies 952-2662-ND
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies -Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies -Rectangular Cable Assemblies
Cable Assemblies -Rectangular Cable Assemblies
Manufacturer: Harwin Inc. Category: Cable Assemblies -Rectangular Cable Assemblies Series: Archer M50 Package: Bulk Product Status: Active Connector Type: Socket to Socket Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) Length: 0.492' (150.00mm, 5.91") Color: Gray, Ribbon

Manufacturer: Harwin Inc.
Category: Cable Assemblies -Rectangular Cable Assemblies
Series: Archer M50
Package: Bulk
Product Status: Active
Connector Type: Socket to Socket
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
Length: 0.492' (150.00mm, 5.91")
Color: Gray, Ribbon

Buy Now Datasheet
Cable Assy, 20P Idc Rcpt-Rcpt, 5.9; Connector To Connector Harwin - 69W6650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20P Idc Rcpt-Rcpt, 5.9; Connector To Connector Harwin
69W6650
Cable Assy, 20P Idc Rcpt-Rcpt, 5.9; Connector To Connector Harwin 69W6650
CABLE ASSY, 20P IDC RCPT-RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 20P IDC RCPT-RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9101042 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9101042
Cable Assemblies - Rectangular Cable Assemblies M50-9101042
CBL ASSY 1.27MM 20POS F-F 150MM

CBL ASSY 1.27MM 20POS F-F 150MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-2662-ND 69W6650 M50-9101042
Product Name Rectangular Cable Assemblies Cable Assemblies -Rectangular Cable Assemblies Cable Assy, 20P Idc Rcpt-Rcpt, 5.9; Connector To Connector Harwin Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-9P-5-PUR - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C20
View Details
3 suppliers