HARWIN Rectangular Cable Assemblies M55-8003242-0150A

Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet
Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Rectangular Cable Assemblies - 952-M55-8003242-0150A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8003242-0150A-ND
Rectangular Cable Assemblies 952-M55-8003242-0150A-ND
"32 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"32 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin - 88AH5846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
88AH5846
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin 88AH5846
CABLE ASSY, 32P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 32P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M55-8003242-0150A 952-M55-8003242-0150A-ND 88AH5846
Product Name Rectangular Cable Assemblies Cable Assy, 32P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details