"20 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"
RECEPTACLE TO DIP, 150MM, 20WAY; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:-; RoHS Compliant: Yes
CBL ASSY 1.27MM 20POS M-F 150MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 952-2658-ND | 69W6638 | M50-9011042 |
| Product Name | Rectangular Cable Assemblies | Receptacle To Dip, 150Mm, 20Way; Connector To Connector Harwin | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |