HARWIN Rectangular Cable Assemblies M55-8001642-0150A

Description
"16 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"16 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-M55-8001642-0150A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8001642-0150A-ND
Rectangular Cable Assemblies 952-M55-8001642-0150A-ND
"16 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"16 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Cable Assy, 16P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin - 88AH5840 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
88AH5840
Cable Assy, 16P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin 88AH5840
CABLE ASSY, 16P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 16P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-M55-8001642-0150A-ND M55-8001642-0150A 88AH5840
Product Name Rectangular Cable Assemblies Cable Assy, 16P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details