HARWIN Rectangular Cable Assemblies M50-9101342

Description
"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - M50-9101342-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M50-9101342-ND
Rectangular Cable Assemblies M50-9101342-ND
"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Receptacle To Receptacle, 150Mm, 26Way; Connector To Connector Harwin - 69W6651 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle To Receptacle, 150Mm, 26Way; Connector To Connector Harwin
69W6651
Receptacle To Receptacle, 150Mm, 26Way; Connector To Connector Harwin 69W6651
RECEPTACLE TO RECEPTACLE, 150MM, 26WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RECEPTACLE TO RECEPTACLE, 150MM, 26WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9101342 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9101342
Cable Assemblies - Rectangular Cable Assemblies M50-9101342
IDC F/F 13POS RIBBON CBL ASSY

IDC F/F 13POS RIBBON CBL ASSY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M50-9101342-ND 69W6651 M50-9101342
Product Name Rectangular Cable Assemblies Receptacle To Receptacle, 150Mm, 26Way; Connector To Connector Harwin Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details