HARWIN Rectangular Cable Assemblies M55-8004042-0300A

Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet
Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Rectangular Cable Assemblies - 952-M55-8004042-0300A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8004042-0300A-ND
Rectangular Cable Assemblies 952-M55-8004042-0300A-ND
"40 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"40 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assy, 40P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin - 88AH5849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
88AH5849
Cable Assy, 40P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin 88AH5849
CABLE ASSY, 40P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 40P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M55-8004042-0300A 952-M55-8004042-0300A-ND 88AH5849
Product Name Rectangular Cable Assemblies Cable Assy, 40P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details