HARWIN Rectangular Cable Assemblies M55-8002642-0150A

Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet
Description
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Rectangular Cable Assemblies - 952-M55-8002642-0150A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8002642-0150A-ND
Rectangular Cable Assemblies 952-M55-8002642-0150A-ND
"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"26 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assy, 26P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin - 88AH5844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
88AH5844
Cable Assy, 26P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin 88AH5844
CABLE ASSY, 26P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 26P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M55-8002642-0150A 952-M55-8002642-0150A-ND 88AH5844
Product Name Rectangular Cable Assemblies Cable Assy, 26P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details