HARWIN Rectangular Cable Assemblies M55-8002042-0150A

Description
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-M55-8002042-0150A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8002042-0150A-ND
Rectangular Cable Assemblies 952-M55-8002042-0150A-ND
"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"20 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Cable Assy, 20P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin - 88AH5842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
88AH5842
Cable Assy, 20P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin 88AH5842
CABLE ASSY, 20P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 20P IDC RCPT-IDC RCPT, 5.9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-M55-8002042-0150A-ND M55-8002042-0150A 88AH5842
Product Name Rectangular Cable Assemblies Cable Assy, 20P Idc Rcpt-Idc Rcpt, 5.9; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details