HARWIN Rectangular Cable Assemblies M55-8008042-0300A

Description
"80 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"80 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-M55-8008042-0300A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8008042-0300A-ND
Rectangular Cable Assemblies 952-M55-8008042-0300A-ND
"80 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"80 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin - 88AH5855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
88AH5855
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin 88AH5855
CABLE ASSY, 80P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:80Position s; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 80P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:80Positions; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8 Rohs Compliant Harwin - 30AJ6324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8 Rohs Compliant Harwin
30AJ6324
Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8 Rohs Compliant Harwin 30AJ6324
CABLE ASSY, 80P IDC RCPT-IDC RCPT, 11.8" ROHS COMPLIANT: YES

CABLE ASSY, 80P IDC RCPT-IDC RCPT, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-M55-8008042-0300A-ND M55-8008042-0300A 88AH5855 30AJ6324
Product Name Rectangular Cable Assemblies Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin Cable Assy, 80P Idc Rcpt-Idc Rcpt, 11.8 Rohs Compliant Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details