HARWIN Rectangular Cable Assemblies M50-9110542

Description
"10 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"10 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - M50-9110542-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M50-9110542-ND
Rectangular Cable Assemblies M50-9110542-ND
"10 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"10 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9110542 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9110542
Cable Assemblies - Rectangular Cable Assemblies M50-9110542
IDC F/F 5POS RIBBON CBL ASSY

IDC F/F 5POS RIBBON CBL ASSY

Supplier's Site
Receptacle To Receptacle, 300Mm, 10Way; Connector To Connector Harwin - 69W6655 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle To Receptacle, 300Mm, 10Way; Connector To Connector Harwin
69W6655
Receptacle To Receptacle, 300Mm, 10Way; Connector To Connector Harwin 69W6655
RECEPTACLE TO RECEPTACLE, 300MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RECEPTACLE TO RECEPTACLE, 300MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M50-9110542-ND M50-9110542 69W6655
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Receptacle To Receptacle, 300Mm, 10Way; Connector To Connector Harwin
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details