HARWIN Rectangular Cable Assemblies M50-9102042

Description
"40 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"40 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-2663-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-2663-ND
Rectangular Cable Assemblies 952-2663-ND
"40 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"40 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Receptacle To Receptacle, 150Mm, 40Way; Connector To Connector Harwin - 69W6653 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle To Receptacle, 150Mm, 40Way; Connector To Connector Harwin
69W6653
Receptacle To Receptacle, 150Mm, 40Way; Connector To Connector Harwin 69W6653
RECEPTACLE TO RECEPTACLE, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RECEPTACLE TO RECEPTACLE, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9102042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9102042
Cable Assemblies - Rectangular Cable Assemblies M50-9102042
CBL ASSY 1.27MM 40POS F-F 150MM

CBL ASSY 1.27MM 40POS F-F 150MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-2663-ND 69W6653 M50-9102042
Product Name Rectangular Cable Assemblies Receptacle To Receptacle, 150Mm, 40Way; Connector To Connector Harwin Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details