HARWIN Rectangular Cable Assemblies M50-9100542

Description
"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-2568-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-2568-ND
Rectangular Cable Assemblies 952-2568-ND
"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Receptacle To Receptacle, 150Mm, 10Way; Connector Type A Harwin - 69W6649 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle To Receptacle, 150Mm, 10Way; Connector Type A Harwin
69W6649
Receptacle To Receptacle, 150Mm, 10Way; Connector Type A Harwin 69W6649
RECEPTACLE TO RECEPTACLE, 150MM, 10WAY; CONNECTOR TYPE A:IDC SOCKET; CONNECTOR TYPE B:IDC SOCKET; NO. OF POSITIONS:10WAYS; CABLE LENGTH - IMPERIAL:5.91"; CABLE LENGTH - METRIC:150MM; CONNECTOR PITCH:1.27MM; CABLE PITCH:0.635MM; ROHS COMPLIANT: YES

RECEPTACLE TO RECEPTACLE, 150MM, 10WAY; CONNECTOR TYPE A:IDC SOCKET; CONNECTOR TYPE B:IDC SOCKET; NO. OF POSITIONS:10WAYS; CABLE LENGTH - IMPERIAL:5.91"; CABLE LENGTH - METRIC:150MM; CONNECTOR PITCH:1.27MM; CABLE PITCH:0.635MM; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M50-9100542 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M50-9100542
Cable Assemblies - Rectangular Cable Assemblies M50-9100542
IDC F/F 10POS RIBBON CBL ASSY

IDC F/F 10POS RIBBON CBL ASSY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-2568-ND 69W6649 M50-9100542
Product Name Rectangular Cable Assemblies Receptacle To Receptacle, 150Mm, 10Way; Connector Type A Harwin Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/407-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers