HARWIN Rectangular Cable Assemblies M55-8003242-0300A

Description
"32 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"32 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 952-M55-8003242-0300A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-M55-8003242-0300A-ND
Rectangular Cable Assemblies 952-M55-8003242-0300A-ND
"32 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"32 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

1.27mm PITCH IDC FEMALE CABLE ASSEMBLY

Buy Now
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin - 88AH5847 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
88AH5847
Cable Assy, 32P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin 88AH5847
CABLE ASSY, 32P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 32P IDC RCPT-IDC RCPT, 11.8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 952-M55-8003242-0300A-ND M55-8003242-0300A 88AH5847
Product Name Rectangular Cable Assemblies Cable Assy, 32P Idc Rcpt-Idc Rcpt, 11.8; Connector To Connector Harwin
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details