NBS Corp. 7/16-14 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE03514Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
7/16-14 Nylon Insert Lock Nut, Zinc, NE Thin Pattern - NG2NTE03514Z - NBS Corp.
Vernon, CA, USA
7/16-14 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
NG2NTE03514Z
7/16-14 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE03514Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2NTE03514Z
Product Name 7/16-14 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Slotted Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details