NBS Corp. M6 - 1.0 Cl. 6 DIN 934 Finished Hex Nut, Trivalent N6934M06100T

Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.
Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
M6 - 1.0 Cl. 6 DIN 934 Finished Hex Nut, Trivalent - N6934M06100T - NBS Corp.
Vernon, CA, USA
M6 - 1.0 Cl. 6 DIN 934 Finished Hex Nut, Trivalent
N6934M06100T
M6 - 1.0 Cl. 6 DIN 934 Finished Hex Nut, Trivalent N6934M06100T
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N6934M06100T
Product Name M6 - 1.0 Cl. 6 DIN 934 Finished Hex Nut, Trivalent
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 2-56 (M2), Qty 100 - W2S025 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details
Hex Hi Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details