NBS Corp. #4-40 Hex Machine Screw Nut, Zinc NG2HMS00440Z

Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.
Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
#4-40 Hex Machine Screw Nut, Zinc - NG2HMS00440Z - NBS Corp.
Vernon, CA, USA
#4-40 Hex Machine Screw Nut, Zinc
NG2HMS00440Z
#4-40 Hex Machine Screw Nut, Zinc NG2HMS00440Z
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2HMS00440Z
Product Name #4-40 Hex Machine Screw Nut, Zinc
Size #4
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nut - 4032A4/316L018088 - BUMAX®
Specs
Type Hex Nut
Size M18
Material Stainless Steel; Austenitic
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details