NBS Corp. M24 - 2.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent N6934M24250T

Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.
Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
M24 - 2.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent - N6934M24250T - NBS Corp.
Vernon, CA, USA
M24 - 2.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent
N6934M24250T
M24 - 2.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent N6934M24250T
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N6934M24250T
Product Name M24 - 2.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-1702-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
7mm Across Flats, 3.2 Thick, M4 Thread, Alloy Steel Hexagonal Nut - MD0934MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M4
Material Stainless Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Wing Nuts - 2484371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Size M12
Material Stainless Steel
View Details